Search
Filters

2SA1416T-TD

Part No : 2SA1416T-TD
Manufacturer : ON Semiconductor
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 100V 1A SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,100 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 400mV @ 40mA, 400mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 075388-2SA1416T-TD
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
The 2SA1416T-TD from ON Semiconductor is PNP Transistors(BJT) - Single device , available on PCP Reel - TR, with 100 @ 100mA, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 100V, 400mV @ 40mA, 400mA, 1A and 500mW.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 400mV @ 40mA, 400mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 075388-2SA1416T-TD
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SA1416T-TD
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
2SA1416T-TD Price

2SA1416T-TD Datasheet
2SA1416T-TD Application

2SA1416T-TD Replacement
2SA1416T-TD Pdf

2SA1416T-TD Pinout
2SA1416T-TD Image

2SA1416T-TD Picture
2SA1416T-TD In Stock

2SA1416T-TD Distributor
2SA1416T-TD Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC MULTI-CHANNEL PS 48VQFN
788
IC D-TYPE POS TRG SNGL 20TSSOP
IC REG BUCK ADJ 2A SYNC
312
IC REG LDO ADJ 5A TO263
194
IC OPAMP JFET 4MHZ 14SO
SURFACE MOUNT SILICON ZENER DIODES
293