Search
Filters

2SC3265-Y,LF

Part No : 2SC3265-Y,LF
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 25V 0.8A S-MINI
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 60,866 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 400mV @ 20mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 100mA, 1V
Maximum Power Dissipation 200mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236
Win Source Part Number 098614-2SC3265-Y,LF
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
The 2SC3265-Y,LF from Toshiba Semiconductor and Storage is NPN Transistors(BJT) - Single device , available on TO-236 Reel - TR, with 160 @ 100mA, 1V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 25V, 400mV @ 20mA, 500mA, 800mA and 200mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 400mV @ 20mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 160 @ 100mA, 1V
Maximum Power Dissipation 200mW
Frequency - Transition 120MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236
Win Source Part Number 098614-2SC3265-Y,LF
Popularity Medium
Fake Threat In the Open Market 33 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SC3265-Y,LF
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
2SC3265-Y,LF Price

2SC3265-Y,LF Datasheet
2SC3265-Y,LF Application

2SC3265-Y,LF Replacement
2SC3265-Y,LF Pdf

2SC3265-Y,LF Pinout
2SC3265-Y,LF Image

2SC3265-Y,LF Picture
2SC3265-Y,LF In Stock

2SC3265-Y,LF Distributor
2SC3265-Y,LF Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC MCU 8BIT 60KB FLASH 64LQFP
24
DIODE ARRAY SCHOTTKY 50V 3A 8DIP
328
MOSFET N-CH 650V 12A TO-220
14
Silicon PNP Epitaxial Planar Transistor(Audio, Series Regulator and General Purpose)
7
IC ADC 12BIT LP 600KSPS 24SOIC
10
IC EQUALZR HDMI/DVI TMDS 40LFCSP
767

Top Sellers