Search
Filters

2SC3326-B,LF

Part No : 2SC3326-B,LF
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 20V 0.3A S-MINI
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,431 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 100mV @ 3mA, 30mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 350 @ 4mA, 2V
Maximum Power Dissipation 150mW
Frequency - Transition 30MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236
Win Source Part Number 121816-2SC3326-B,LF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
The 2SC3326-B,LF from Toshiba Semiconductor and Storage is NPN Transistors(BJT) - Single device , available on TO-236 Reel - TR, with 350 @ 4mA, 2V hFR, rated for operation over temperature range from 125°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 20V, 100mV @ 3mA, 30mA, 300mA and 150mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Toshiba Semiconductor and Storage
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 300mA
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 100mV @ 3mA, 30mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 350 @ 4mA, 2V
Maximum Power Dissipation 150mW
Frequency - Transition 30MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236
Win Source Part Number 121816-2SC3326-B,LF
Popularity Medium
Fake Threat In the Open Market 42 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SC3326-B,LF
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
2SC3326-B,LF Price

2SC3326-B,LF Datasheet
2SC3326-B,LF Application

2SC3326-B,LF Replacement
2SC3326-B,LF Pdf

2SC3326-B,LF Pinout
2SC3326-B,LF Image

2SC3326-B,LF Picture
2SC3326-B,LF In Stock

2SC3326-B,LF Distributor
2SC3326-B,LF Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
PACKAGE MATERIALS INFORMATION
24
TOSHIBA CMOS DIGITAL INTEGRATED CIRCUIT SILICON MONOLITHIC
872
1Gb F-die DDR2 SDRAM
545
FIXED IND 180UH 120MA 4.5 OHM
50
MOSFET P-CH 8V 0.9A SC70-3
1520

Top Sellers