Search
Filters

2SC3439-T13-1H

Manufacturer: Mitsubishi
Rated 5/5 based on 1 customer reviews
Availability: 12,132 In Stock
The 2SC3439-T13-1H is defined as Transistors(BJT) - Single ,included in Discrete Semiconductor Products group. The designer and manufactured of 2SC3439-T13-1H is Mitsubishi. It is available in WIN SOURCE HongKong warehouse. The storage code of 2SC3439-T13-1H is 13568. More detailed data for 2SC3439-T13-1H, feel free to contact us.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 13568-2SC3439-T13-1H
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
Win Source Part Number 13568-2SC3439-T13-1H
2SC3439-T13-1H Price

2SC3439-T13-1H Datasheet
2SC3439-T13-1H Application

2SC3439-T13-1H Replacement
2SC3439-T13-1H Pdf

2SC3439-T13-1H Pinout
2SC3439-T13-1H Image

2SC3439-T13-1H Picture
2SC3439-T13-1H In Stock

2SC3439-T13-1H Distributor
2SC3439-T13-1H Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
+5 Volt, Parallel Input Complete Dual 12-Bit DAC
15
24+2G L2 ETHERNET MANAGED SWIT
224
Four-Channel, Simultaneous Sampling, Fast, 14-Bit ADC
2
IC REG BOOST ADJ 1.3A 10-SON
396
AVALANCHE AND dv/dt RATED
3017
COMPLEMENTARY NPN/PNP SMALL SIGNAL SURFACE MOUNT TRANSISTOR
312000
MOSFET 20V 1.5A DMOS 24-DW
1066
XFRMR CURR SENSE 35A 5.0MH T/H
690