Search
Filters

2SC3856

Part No :
2SC3856
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 180V 15A TO-3P
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 56 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 180V
Max Vce (sat) 2V @ 500mA, 5A
Collector Cut-off Current(Max) 100μA (ICBO)
Typical Gain (hFE) (Min) 50 @ 3A, 4V
Maximum Power Dissipation 130W
Frequency - Transition 20MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-3P
Win Source Part Number 197529-2SC3856
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
The 2SC3856 from Sanken is NPN Transistors(BJT) - Single device , available on TO-3P Bulk, with 50 @ 3A, 4V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 180V, 2V @ 500mA, 5A, 15A and 130W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Sanken
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 15A
VCEO Maximum Collector-Emitter Breakdown Voltage 180V
Max Vce (sat) 2V @ 500mA, 5A
Collector Cut-off Current(Max) 100μA (ICBO)
Typical Gain (hFE) (Min) 50 @ 3A, 4V
Maximum Power Dissipation 130W
Frequency - Transition 20MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-3P
Win Source Part Number 197529-2SC3856
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SC3856
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
2SC3856 Price

2SC3856 Datasheet
2SC3856 Application

2SC3856 Replacement
2SC3856 Pdf

2SC3856 Pinout
2SC3856 Image

2SC3856 Picture
2SC3856 In Stock

2SC3856 Distributor
2SC3856 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
TRANS NPN 200V 0.5A TO-92
100
8-Channel, 500 kSPS to 1 MSPS, 10-Bit A/D Converter
31
SOT-23 Plastic-Encapsulate MOSFETS
16082
0.5W SILICON ZENER DIODES | DIODE ZENER 100V 500MW DO7
950
IC INVERTER DUAL 4-INPUT 20SO
250
TRIMMER 1K OHM 0.25W SMD
100
NPN EPITAXIAL TRANSISTOR
2

Top Sellers