The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

2SC5053T100R

Part No 2SC5053T100R
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 50V 1A SOT-89
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
Pricing & Ordering $0.079 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
445+
$0.1130
$50.285
1,080+
$0.0930
$100.440
1,670+
$0.0900
$150.300
2,300+
$0.0870
$200.100
2,945+
$0.0850
$250.325
3,950+
$0.0760
$300.200
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 31,832 pieces
MOQ: 445 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 500mA, 3V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MPT3
Win Source Part Number 005894-2SC5053T100R
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Balance

Description

The Rohm Semiconductor 2SC5053T100R is an NPN transistor that is not for new designs. It has a maximum collector current of 1A and a collector-emitter breakdown voltage of 50V. With a frequency transition of 150MHz, it is ideal for use in high-frequency applications. The 2SC5053T100R has a typical gain of 180 at 500mA and 3V and a maximum power dissipation of 500mW. This transistor is packaged in MPT3 and has an SMD (SMT) mounting. Its popularity is medium, and the fake threat in the open market is 54 pct. Its supply and demand status is balanced.