Search
Filters

2SC6037J0L

Part No :
2SC6037J0L
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 12V 0.5A SSMINI-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 25,900 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 250mV @ 10mA, 200mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 270 @ 10mA, 2V
Maximum Power Dissipation 125mW
Frequency - Transition 200MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SSMini3-F1
Win Source Part Number 005933-2SC6037J0L
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
The 2SC6037J0L from Panasonic is NPN Transistors(BJT) - Single device , available on SSMini3-F1 Reel - TR, with 270 @ 10mA, 2V hFR, rated for operation over temperature range from 125°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 12V, 250mV @ 10mA, 200mA, 500mA and 125mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 12V
Max Vce (sat) 250mV @ 10mA, 200mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 270 @ 10mA, 2V
Maximum Power Dissipation 125mW
Frequency - Transition 200MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SSMini3-F1
Win Source Part Number 005933-2SC6037J0L
Popularity Medium
Fake Threat In the Open Market 41 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SC6037J0L
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
2SC6037J0L Price

2SC6037J0L Datasheet
2SC6037J0L Application

2SC6037J0L Replacement
2SC6037J0L Pdf

2SC6037J0L Pinout
2SC6037J0L Image

2SC6037J0L Picture
2SC6037J0L In Stock

2SC6037J0L Distributor
2SC6037J0L Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
DIODE ZENER 15V 1W PMDU
240
IC TIMING CTRL HUB P4 56-TSSOP
102
SAW Devices(SAW Filters)
1571
IC EQUAL CBL ADAPT 1.5GBPS 16QFN
IC POT DGTL QUAD 10K OHM 24-SOIC
17
TVS DIODE 8.5VWM 14.4VC SMC
1700

Top Sellers