Search
Filters

2SD1623T-TD

Part No :
2SD1623T-TD
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 50V 2A SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 50mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 075548-2SD1623T-TD
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
The 2SD1623T-TD from ON Semiconductor is NPN Transistors(BJT) - Single device , available on PCP Reel - TR, with 100 @ 100mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 50V, 400mV @ 50mA, 1A, 2A and 500mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 400mV @ 50mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 2V
Maximum Power Dissipation 500mW
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PCP
Win Source Part Number 075548-2SD1623T-TD
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SD1623T-TD
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
2SD1623T-TD Price

2SD1623T-TD Datasheet
2SD1623T-TD Application

2SD1623T-TD Replacement
2SD1623T-TD Pdf

2SD1623T-TD Pinout
2SD1623T-TD Image

2SD1623T-TD Picture
2SD1623T-TD In Stock

2SD1623T-TD Distributor
2SD1623T-TD Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
TRANS PNP 30V 1A TSOP-6
7316
IC OPAMP INSTR 1MHZ 8SOIC
200
IC MCU 32BIT 128KB FLASH 100LQFP
45
PAL/SECAM/NTSC BASE 1H DELAY SYSTEM FOR COLOR TV OR VCR
153
IC OPT TRANSPORT PROC 868-TBGA
28
16 BIT RESISTER STRINGS DA CONVERTER
100
IC GATE DVR LOW SIDE 1CH SOT23-5
1000
IC CLK ZDB 8OUT 133MHZ 16SOIC
30
Octal D-type flip-flop 3-State
126

Top Sellers