Search
Filters

2SD1963T100S

Part No :
2SD1963T100S
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 20V 3A SOT-89
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 720 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 450mV @ 150mA, 1.5A
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 270 @ 500mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MPT3
Win Source Part Number 053670-2SD1963T100S
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
The 2SD1963T100S from Rohm Semiconductor is NPN Transistors(BJT) - Single device , available on MPT3 Reel - TR, with 270 @ 500mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 20V, 450mV @ 150mA, 1.5A, 3A and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 3A
VCEO Maximum Collector-Emitter Breakdown Voltage 20V
Max Vce (sat) 450mV @ 150mA, 1.5A
Collector Cut-off Current(Max) 500nA (ICBO)
Typical Gain (hFE) (Min) 270 @ 500mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 150MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MPT3
Win Source Part Number 053670-2SD1963T100S
Popularity Medium
Fake Threat In the Open Market 32 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SD1963T100S
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
2SD1963T100S Price

2SD1963T100S Datasheet
2SD1963T100S Application

2SD1963T100S Replacement
2SD1963T100S Pdf

2SD1963T100S Pinout
2SD1963T100S Image

2SD1963T100S Picture
2SD1963T100S In Stock

2SD1963T100S Distributor
2SD1963T100S Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC GATE XOR 4CH 2-INP 14-SOIC
5719
8-Channel, 10-Bit/12-Bit, 1.25Msps Sampling ADCs
6
RES SMD 0.02 OHM 5% 1/3W 0603
140500
IC REG BUCK SEPIC 5V 1.5A 8MSOP / Conv DC-DC 3V to 25V Synchronous Step Down Single-Out 5V 1.5A 8-Pin MSOP EP T/R
38

Top Sellers