The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

2SD2211T100Q

Part No 2SD2211T100Q
Manufacturer Rohm Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 160V 1.5A SOT89
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
Pricing & Ordering $0.080 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
390+
$0.1290
$50.310
945+
$0.1060
$100.170
1,460+
$0.1030
$150.380
2,025+
$0.0990
$200.475
2,605+
$0.0960
$250.080
3,490+
$0.0860
$300.140
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,500 pieces
MOQ: 390 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Rohm Semiconductor
Packaging Reel - TR
Status Not For New Designs
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 160V
Max Vce (sat) 2V @ 100mA, 1A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 120 @ 100mA, 5V
Maximum Power Dissipation 2W
Frequency - Transition 80MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package MPT3
Win Source Part Number 005976-2SD2211T100Q
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance

Description

The Rohm Semiconductor 2SD2211T100Q is an NPN transistor with a maximum collector-emitter breakdown voltage of 160V and a maximum current collector of 1.5A. It has a frequency transition of 80MHz and is suitable for use in discrete semiconductor products. The transistor is mounted in an SMD style and is packaged in a reel - TR package. It has an operating temperature range of 150°C and a maximum power dissipation of 2W. The collector cut-off current at maximum is 1μA (ICBO), and the typical gain (hFE) (Min) is 120 at 100mA, 5V. The maximum voltage saturation is 2V at 100mA and 1A. This product is not for new designs and has a medium popularity rating. The fake threat in the open market is 63 percent, and the supply and demand status is balanced. The case/package of this transistor is MPT3.