Search
Filters

2SD245300L

Part No :
2SD245300L
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 60V 2A U-G2
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,655 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1V @ 50mA, 2A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 500 @ 500mA, 4V
Maximum Power Dissipation 1W
Frequency - Transition 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-G2
Win Source Part Number 120930-2SD245300L
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
The 2SD245300L from Panasonic is NPN Transistors(BJT) - Single device , available on U-G2 Reel - TR, with 500 @ 500mA, 4V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 1V @ 50mA, 2A, 2A and 1W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 1V @ 50mA, 2A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 500 @ 500mA, 4V
Maximum Power Dissipation 1W
Frequency - Transition 50MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package U-G2
Win Source Part Number 120930-2SD245300L
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SD245300L
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
2SD245300L Price

2SD245300L Datasheet
2SD245300L Application

2SD245300L Replacement
2SD245300L Pdf

2SD245300L Pinout
2SD245300L Image

2SD245300L Picture
2SD245300L In Stock

2SD245300L Distributor
2SD245300L Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
12 V, 1 A, Low VCE(sat) PNP Transistor | TRANS PNP 12V 1A SOT-723
19200
BUTTON SW PCB SPDT 3A 150GF 125V
100
FIXED IND 10UH 3.8A 50 MOHM SMD
26
IC MOTOR DRIVER PAR 24VQFN
1374
IC DAC 14BIT R-R I2C 12-DFN / DAC 2-CH 14-bit 12-Pin DFN EP Tube
50
SUPERmini LOW LEVEL ZENER DIODE 250mW, 1.8 VOLTS THRU 47 VOLTS
100
CAP FILM 5UF 5% 470VAC RADIAL
19

Top Sellers