Search
Filters

2STR1160

TRANS NPN 60V 1A SOT-23
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
645+
$0.078
$50.310
1,640+
$0.061
$100.040
5,665+
$0.053
$300.245
Availability: 1 In Stock
This product has a minimum quantity of 645
The 2STR1160 from STMicroelectronics is NPN Transistors(BJT) - Single device , available on SOT-23-3 Reel - TR, with 180 @ 500mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 430mV @ 100mA, 1A, 1A and 500mW.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 430mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 500mA, 2V
Maximum Power Dissipation 500mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 006011-2STR1160
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 430mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 500mA, 2V
Maximum Power Dissipation 500mW
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 006011-2STR1160
2STR1160 Price

2STR1160 Datasheet
2STR1160 Application

2STR1160 Replacement
2STR1160 Pdf

2STR1160 Pinout
2STR1160 Image

2STR1160 Picture
2STR1160 In Stock

2STR1160 Distributor
2STR1160 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
14 Pin SMD Single Output TTL Compatible Active Delay Lines
25
IC FPGA 83 I/O 132CSBGA
6460
CAP CER 0.1UF 25V X7R 0805
7680
CONN BACKSHELL ADPT SZ 12 12S
32904
IC COMPARATOR DUAL LP 8-SOIC
4273
TRANS 2NPN 15V 4.5A 8MLP
3000
64K x 16 HIGH-SPEED CMOS STATIC RAM
99726