Search
Filters

BC546ABU

Part No :
BC546ABU
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 65V 0.1A TO-92
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 370 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 110 @ 2mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 300MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 135156-BC546ABU
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Quantity per package 10k pcs
The BC546ABU from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on TO-92-3 Bulk, with 110 @ 2mA, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 65V, 600mV @ 5mA, 100mA, 100mA and 500mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 110 @ 2mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 300MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 135156-BC546ABU
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Application Field Used in Industrial
Quantity per package 10k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BC546ABU
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
BC546ABU Price

BC546ABU Datasheet
BC546ABU Application

BC546ABU Replacement
BC546ABU Pdf

BC546ABU Pinout
BC546ABU Image

BC546ABU Picture
BC546ABU In Stock

BC546ABU Distributor
BC546ABU Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
MOSFET P-CH 55V 31A D2PAK
4904
DIGITAL SIGNAL PROCESSORS
30
Silicon P Channel MOS FET Series Power Switching
505
MOSFET P-CH 100V 14A D2PAK
998
0.03-uV/C Drift, Low-Noise, Rail-to-Rail Output, 36-V, Zero-Drift OPERATIONAL AMPLIFIERS
29
IC GATE NAND 1CH 2-INP USV
2580
IC MCU 8BIT 8KB FLASH 32QFN
2669

Top Sellers