Search
Filters

BC547B

Part No :
BC547B
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 45V 0.1A TO-92
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
590+
$0.085
$50.150
1,390+
$0.072
$100.080
2,145+
$0.070
$150.150
2,990+
$0.067
$200.330
3,850+
$0.065
$250.250
5,085+
$0.059
$300.015
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 20,568 pieces can ship immediately
MOQ: 590 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 300MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 095424-BC547B
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Quantity per package 10k pcs
The BC547B from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on TO-92-3 AMMO PACKAGE, with 200 @ 2mA, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 45V, 600mV @ 5mA, 100mA, 100mA and 500mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 500mW
Frequency - Transition 300MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 095424-BC547B
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Quantity per package 10k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BC547B
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
BC547B Price

BC547B Datasheet
BC547B Application

BC547B Replacement
BC547B Pdf

BC547B Pinout
BC547B Image

BC547B Picture
BC547B In Stock

BC547B Distributor
BC547B Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
N-Channel Power MOSFET
104
1.27mm (.050) Signal Pitch, 0.80mm (.031) SCSI Pitch, 1.27mm (.050) Power Pitch SAS Receptacle, Vertical, Surface Mount, with Surface Mount Solder Tab
5

Top Sellers