BC639-16ZL1G

Part No :
BC639-16ZL1G
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 80V 1A TO-92
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
Unit Price
Ext. Price
7+
$7.3840
$51.688
17+
$6.1470
$104.499
26+
$5.9710
$155.246
35+
$5.7940
$202.790
45+
$5.6170
$252.765
59+
$5.0870
$300.133
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,800 pieces
MOQ: 7 pcs
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
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 118696-BC639-16ZL1G
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
The BC639-16ZL1G from ON Semiconductor is NPN Transistors(BJT) - Single device , available on TO-92-3 AMMO PACKAGE, with 100 @ 150mA, 2V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 80V, 500mV @ 50mA, 500mA, 1A and 625mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 118696-BC639-16ZL1G
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BC639-16ZL1G
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
BC639-16ZL1G Price

BC639-16ZL1G Datasheet
BC639-16ZL1G Application

BC639-16ZL1G Replacement
BC639-16ZL1G Pdf

BC639-16ZL1G Pinout
BC639-16ZL1G Image

BC639-16ZL1G Picture
BC639-16ZL1G In Stock

BC639-16ZL1G Distributor
BC639-16ZL1G Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
16-Mbit (1M x 16) Pseudo Static RAM / SRAM Chip Async Single 3V 16M-bit 1M x 16 70ns 48-Pin FBGA
960
Res Array 0804 51 Ohm 5% Ý200ppm/ÝC ISOL 8-Pin Convex SMD Paper T/R
VARISTOR 430V 8KA DISC 20MM
2800
TV VIAS DISTORTION COMPENSATION IC
DIODE GEN PURP 600V 15A DOP3I
1500

Top Sellers