BC640,112

Part No :
BC640,112
Manufacturer :
NXP
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 80V 1A TO-92
rohs
Rated 5/5 based on 1 customer reviews
Availability: 714 pieces
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
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 63 @ 150mA, 2V
Maximum Power Dissipation 830mW
Frequency - Transition 145MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 200427-BC640,112
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Application Field Used in Audio, Industrial

The BC640,112 from NXP is PNP Transistors(BJT) - Single device , available on TO-92-3 Bulk, with 63 @ 150mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 80V, 500mV @ 50mA, 500mA, 1A and 830mW.

Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer NXP
Packaging Bulk
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 63 @ 150mA, 2V
Maximum Power Dissipation 830mW
Frequency - Transition 145MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 200427-BC640,112
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
Application Field Used in Audio, Industrial
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BC640,112
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
BC640,112 Price

BC640,112 Datasheet
BC640,112 Application

BC640,112 Replacement
BC640,112 Pdf

BC640,112 Pinout
BC640,112 Image

BC640,112 Picture
BC640,112 In Stock

BC640,112 Distributor
BC640,112 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
One Microamp Supply-Current, +3V to +5.5V, 250kbps, RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 20TSSOP
2970
+5 V Low Power EIA RS-485 Transceiver
500
3.4-3.6GHz HBT HYBRID IC
2090
IC D-TYPE POS TRG SNGL 20DIP
241

Top Sellers