BC640TA

Part No :
BC640TA
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 80V 1A TO-92
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
Unit Price
Ext. Price
750+
$0.0670
$50.250
1,820+
$0.0550
$100.100
2,780+
$0.0540
$150.120
3,850+
$0.0520
$200.200
5,000+
$0.0500
$250.000
6,525+
$0.0460
$300.150
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 120,000 pieces
MOQ: 750 pcs
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
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 011074-BC640TA
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
Quantity per package 2k pcs
The BC640TA from Fairchild/ON Semiconductor is PNP Transistors(BJT) - Single device , available on TO-92-3 AMMO PACKAGE, with 40 @ 150mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 80V, 500mV @ 50mA, 500mA, 1A and 1W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 011074-BC640TA
Popularity Medium
Fake Threat In the Open Market 29 pct.
Supply and Demand Status Sufficient
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BC640TA
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
BC640TA Price

BC640TA Datasheet
BC640TA Application

BC640TA Replacement
BC640TA Pdf

BC640TA Pinout
BC640TA Image

BC640TA Picture
BC640TA In Stock

BC640TA Distributor
BC640TA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC DVR/RCVR RS232 5V SGL 20SOIC
479
Silicon Controlled Rectifiers SCRs 16 AMPERES RMS 50 thru 800 VOLTS
1800
IC FPGA 129 I/o 160PQFP
IC MCU 8BIT 3.5KB OTP 28SPDIP
192
IC MPU Q OR IQ 1.0GHZ 425TEBGA
180
Oscillator XO 50MHz ±50ppm 15pF CMOS 55% 1.8V/2.5V/3.3V 4-Pin SMD T/R
3227
LOW SKEW, 1-TO-2 DIFFERENTIAL-TO-LVHSTL FANOUT BUFFER
54
IC REG LDO 2.5V 0.3A SMV
3930

Top Sellers