Search
Filters

BC80840MTF

Part No :
BC80840MTF
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 25V 0.8A SOT-23
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 63,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 700mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 250 @ 100mA, 1V
Maximum Power Dissipation 310mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 098552-BC80840MTF
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
The BC80840MTF from Fairchild/ON Semiconductor is PNP Transistors(BJT) - Single device , available on SOT-23-3 Reel - TR, with 250 @ 100mA, 1V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 25V, 700mV @ 50mA, 500mA, 800mA and 310mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 800mA
VCEO Maximum Collector-Emitter Breakdown Voltage 25V
Max Vce (sat) 700mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 250 @ 100mA, 1V
Maximum Power Dissipation 310mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 098552-BC80840MTF
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BC80840MTF
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
BC80840MTF Price

BC80840MTF Datasheet
BC80840MTF Application

BC80840MTF Replacement
BC80840MTF Pdf

BC80840MTF Pinout
BC80840MTF Image

BC80840MTF Picture
BC80840MTF In Stock

BC80840MTF Distributor
BC80840MTF Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 600V 300MA SOT223
1706
MOSFET N-CH 30V 30A DIRECTFET
200
IC OPAMP GP 900KHZ RRO SOT23-5
343
IC ADC 8BIT LC2MOS T/H HS 20-DIP
11
Trans GP BJT NPN 50V 0.15A 3-Pin TO-92
1
HEXFET Power MOSFET
389
512Kx36-bit, 1Mx18-bit DDRII CIO b2 SRAM
2

Top Sellers