We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

BC847BW-7-F

Part No : BC847BW-7-F
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 45V 0.1A SC70-3
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2,780+
€0.016
€45.036
6,670+
€0.014
€90.045
10,000+
€0.014
€135.000
14,290+
€0.013
€180.054
17,860+
€0.013
€225.036
25,000+
€0.011
€270.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 170,058 pieces can ship immediately
MOQ: 2780 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 20nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 200mW
Frequency - Transition 300MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 011119-BC847BW-7-F
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
The BC847BW-7-F from Diodes Incorporated is NPN Transistors(BJT) - Single device , available on SOT-323 Reel - TR, with 200 @ 2mA, 5V hFR, rated for operation over temperature range from -65°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 45V, 600mV @ 5mA, 100mA, 100mA and 200mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 600mV @ 5mA, 100mA
Collector Cut-off Current(Max) 20nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 2mA, 5V
Maximum Power Dissipation 200mW
Frequency - Transition 300MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-323
Win Source Part Number 011119-BC847BW-7-F
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BC847BW-7-F
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
BC847BW-7-F Price

BC847BW-7-F Datasheet
BC847BW-7-F Application

BC847BW-7-F Replacement
BC847BW-7-F Pdf

BC847BW-7-F Pinout
BC847BW-7-F Image

BC847BW-7-F Picture
BC847BW-7-F In Stock

BC847BW-7-F Distributor
BC847BW-7-F Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
5V, 3.3V, ISR? High-Performance CPLDs
6
TRIMMER 200 OHM 0.15W SMD
600
DC-DC Converter Module | DC DC CONVERTER 12V 200W
6
IC CIRCUIT PROT SIGNAL-LINE 8DIP
28
DIODE SCHOTTKY 40V 1.1A DO219AB
9263
SMALL SIGNAL ZENER DIODES 300m WATTS 3-26 VOLTS
6000
IC BRIDGE DRIVER PAR 28HSOP
200
DIODE ARRAY SCHOTTKY 70V SOT23-3
22829