Search
Filters

BC856A E6327

Part No :
BC856A E6327
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 65V 0.1A SOT-23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 72,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 125 @ 2mA, 5V
Maximum Power Dissipation 330mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT23-3
Win Source Part Number 200471-BC856A E6327
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Automotive
The BC856A E6327 from Infineon Technologies is PNP Transistors(BJT) - Single device , available on PG-SOT23-3 Reel - TR, with 125 @ 2mA, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 65V, 650mV @ 5mA, 100mA, 100mA and 330mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 65V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 125 @ 2mA, 5V
Maximum Power Dissipation 330mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT23-3
Win Source Part Number 200471-BC856A E6327
Popularity Medium
Fake Threat In the Open Market 37 pct.
Supply and Demand Status Sufficient
Application Field Used in Industrial, Power Management, Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BC856A E6327
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
BC856A E6327 Price

BC856A E6327 Datasheet
BC856A E6327 Application

BC856A E6327 Replacement
BC856A E6327 Pdf

BC856A E6327 Pinout
BC856A E6327 Image

BC856A E6327 Picture
BC856A E6327 In Stock

BC856A E6327 Distributor
BC856A E6327 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
TRIAC SENS GATE 800V 1A SC73
1048
IC INTEGER-N/FRACTIONAL 40LFCSP / Fractional-N PLL with Integrated VCO
88
IC DCP QUAD 10K 64TP 24DIP
236
Niobium Oxide Capacitor
80
3.0mmx1.0 mm RIGHT ANGLE SMD CHIP LED LAMP | LED GREEN CLEAR SMD R/A
1000
NPN SILICON PLANAR MEDIUM POWER HIGH GAIN TRANSISTOR
26
MOSFET P-CH 50V 0.13A SOT23-3
4300

Top Sellers