Search
Filters

BC857BW E6327

Part No :
BC857BW E6327
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 45V 0.1A SOT-323
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 23,620 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 220 @ 2mA, 5V
Maximum Power Dissipation 250mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT323-3
Win Source Part Number 200484-BC857BW E6327
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
BC857CT-7-F;  BC 857BW E6327;  BC 857BW E6433;  BC 857BW E6327XT; 
The BC857BW E6327 from Infineon Technologies is PNP Transistors(BJT) - Single device , available on PG-SOT323-3 Reel - TR, with 220 @ 2mA, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 45V, 650mV @ 5mA, 100mA, 100mA and 250mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 220 @ 2mA, 5V
Maximum Power Dissipation 250mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package PG-SOT323-3
Win Source Part Number 200484-BC857BW E6327
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
BC857CT-7-F;  BC 857BW E6327;  BC 857BW E6433;  BC 857BW E6327XT; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BC857BW E6327
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
BC857BW E6327 Price

BC857BW E6327 Datasheet
BC857BW E6327 Application

BC857BW E6327 Replacement
BC857BW E6327 Pdf

BC857BW E6327 Pinout
BC857BW E6327 Image

BC857BW E6327 Picture
BC857BW E6327 In Stock

BC857BW E6327 Distributor
BC857BW E6327 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 600V 6.5A TO-220F
25
IC LI-ION BATT/PWR MGMT 56QFN
273
DIODE ZENER 6.8V 200MW SOD523
300
High-Speed Switching Use Nch Power MOS FET
205
1A Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 3.3V 1A TO252-3
369
STANDARD HIGH-SPEED PAL CIRCUITS
121
FIXED IND 36NH 260MA 630 MOHM
5000
Surface Mount TVS Diode Array for ESD Protection
5734
Simple Drive Requirement, Small Size & Lower Profile
1200

Top Sellers