WIN SOURCE will be having New Year holiday from 5th February to 22nd February.

During this period ,we still accept your inquiries and orders, but all the shipment will be delayed until 22nd February.

Sorry for any inconvenience caused. Happy Chinese New Year!

Search
Filters

BC858BLT1G

Part No :
BC858BLT1G
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 30V 0.1A SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 220 @ 2mA, 5V
Maximum Power Dissipation 300mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 096126-BC858BLT1G
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Automotive
The BC858BLT1G from ON Semiconductor is PNP Transistors(BJT) - Single device , available on SOT-23-3 (TO-236) Reel - TR, with 220 @ 2mA, 5V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 30V, 650mV @ 5mA, 100mA, 100mA and 300mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 650mV @ 5mA, 100mA
Collector Cut-off Current(Max) 15nA (ICBO)
Typical Gain (hFE) (Min) 220 @ 2mA, 5V
Maximum Power Dissipation 300mW
Frequency - Transition 100MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 096126-BC858BLT1G
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Power Management, Automotive
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BC858BLT1G
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
BC858BLT1G Price

BC858BLT1G Datasheet
BC858BLT1G Application

BC858BLT1G Replacement
BC858BLT1G Pdf

BC858BLT1G Pinout
BC858BLT1G Image

BC858BLT1G Picture
BC858BLT1G In Stock

BC858BLT1G Distributor
BC858BLT1G Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC OP AMP DUAL 90KHZ 8SOIC
665
8-Pin, 8-Bit Flash Microcontroller
7
IC REG LDO 3.3V/5V/ADJ 8SOIC
1541
IC REG BUCK 3.3V 3A TO220-5L
230
IC FPGA 189 I/O 240QFP / FPGA FLEX 10K Family 50K Gates 2880 Cells 125MHz 0.42um Technology 3.3V 240-Pin PQFP
2
OPTOISOLTR 5KV TRANSISTOR 6-SMD
1500

Top Sellers