Search
Filters

BCP5316TA

Part No : BCP5316TA
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 80V 1A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
565+
€0.086
€48.425
1,335+
€0.072
€96.420
2,055+
€0.070
€144.464
2,820+
€0.068
€192.812
3,680+
€0.066
€240.981
4,840+
€0.060
€288.977
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,200 pieces can ship immediately
MOQ: 565 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 150MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 011189-BCP5316TA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The BCP5316TA from Diodes Incorporated is PNP Transistors(BJT) - Single device , available on SOT-223 Reel - TR, with 100 @ 150mA, 2V hFR, rated for operation over temperature range from -65°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 80V, 500mV @ 50mA, 500mA, 1A and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 2V
Maximum Power Dissipation 2W
Frequency - Transition 150MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 011189-BCP5316TA
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BCP5316TA
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
BCP5316TA Price

BCP5316TA Datasheet
BCP5316TA Application

BCP5316TA Replacement
BCP5316TA Pdf

BCP5316TA Pinout
BCP5316TA Image

BCP5316TA Picture
BCP5316TA In Stock

BCP5316TA Distributor
BCP5316TA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
Micropower Voltage Supervisors
20
IC REG BUCK 3.3V 1A TO220-5
421
IC REG LDO 2.1V 0.3A 4TMLF
46
OPTOISO 5KV OPEN COLL 8DIP GW
3298
Low-Voltage Dual SPST Analog Switch
670
IC HEX INVERTER ADV HS 14-SOIC
146

Top Sellers