Search
Filters

BCW29,235

TRANS PNP 32V 0.1A SOT23
Manufacturer: NXP
rohs
Rated 5/5 based on 1 customer reviews
Availability: 14,235 In Stock
Not enough quantity?
The BCW29,235 from NXP is PNP Transistors(BJT) - Single device , available on TO-236AB (SOT23) Reel - TR, with 120 @ 2mA, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 32V, 150mV @ 2.5mA, 50mA, 100mA and 250mW.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 32V
Max Vce (sat) 150mV @ 2.5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 2mA, 5V
Maximum Power Dissipation 250mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 103873-BCW29,235
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 32V
Max Vce (sat) 150mV @ 2.5mA, 50mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 120 @ 2mA, 5V
Maximum Power Dissipation 250mW
Frequency - Transition 100MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 103873-BCW29,235
BCW29,235 Price

BCW29,235 Datasheet
BCW29,235 Application

BCW29,235 Replacement
BCW29,235 Pdf

BCW29,235 Pinout
BCW29,235 Image

BCW29,235 Picture
BCW29,235 In Stock

BCW29,235 Distributor
BCW29,235 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
TRANS 4PNP 60V 0.05A
1994
IC PTS SMARTPOWER
876
Silicon P Channel MOS FET
20162
FIXED IND 10UH 12.6A 7.8 MOHM
1331
LOW-VOLTAGE, HIGH-CURRENT 1.8 V LINEAR REGULATOR
6654