Search
Filters

BCX17LT1G

Part No : BCX17LT1G
Manufacturer : ON Semiconductor
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 45V 0.5A SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,256 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 620mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 300mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 079580-BCX17LT1G
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
The BCX17LT1G from ON Semiconductor is PNP Transistors(BJT) - Single device , available on SOT-23-3 (TO-236) Reel - TR, with 100 @ 100mA, 1V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 45V, 620mV @ 50mA, 500mA, 500mA and 300mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 620mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 100mA, 1V
Maximum Power Dissipation 300mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 079580-BCX17LT1G
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BCX17LT1G
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
BCX17LT1G Price

BCX17LT1G Datasheet
BCX17LT1G Application

BCX17LT1G Replacement
BCX17LT1G Pdf

BCX17LT1G Pinout
BCX17LT1G Image

BCX17LT1G Picture
BCX17LT1G In Stock

BCX17LT1G Distributor
BCX17LT1G Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC LINE DRIVER/RECEIVER 8SO
1354
IC LOW PWR HD AUDIO CODEC 36QFN
2207
SILICON PLANAR ZENER DIODES
6000
IC GATE NAND 1CH 2-INP SOT-5
222
IC FPGA 280 I/O 484FBGA
108

Top Sellers