We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

BCX54TA

Part No : BCX54TA
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 45V 1A SOT89
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 127,790 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 150MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89
Win Source Part Number 011233-BCX54TA
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
The BCX54TA from Diodes Incorporated is NPN Transistors(BJT) - Single device , available on SOT-89 Reel - TR, with 40 @ 150mA, 2V hFR, rated for operation over temperature range from -65°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 45V, 500mV @ 50mA, 500mA, 1A and 1W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 2V
Maximum Power Dissipation 1W
Frequency - Transition 150MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89
Win Source Part Number 011233-BCX54TA
Popularity Medium
Fake Threat In the Open Market 70 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BCX54TA
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
BCX54TA Price

BCX54TA Datasheet
BCX54TA Application

BCX54TA Replacement
BCX54TA Pdf

BCX54TA Pinout
BCX54TA Image

BCX54TA Picture
BCX54TA In Stock

BCX54TA Distributor
BCX54TA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 512KB FLASH 128LQFP
52
IC CAPACITIVE SENSING
150
DIODE ZENER 4.3V 500MW DO35
200
Dual 5 A High Speed Low-Side MOSFET Drivers
760
Octal D-type flip-flop with 5-volt tolerant inputs/outputs; positive edge-trigger 3-State
1
IC VOLT MONITOR SNGL TSOT23-8
469
IC DIFF RECEIVER H-S 16-TSSOP
21
Dual, 5A, 2MHz Step-Down Regulators Integrated Boost Diodes
124
IC CURRENT MONITOR 0.25% 10MSOP
100
FERRITE BEAD 120 OHM 0402 1LN
1000