Search
Filters

BCX70H,215

TRANS NPN 45V 0.1A SOT23
Manufacturer: NXP
rohs
Availability: 3,000 In Stock
The BCX70H,215 from NXP is NPN Transistors(BJT) - Single device , available on TO-236AB (SOT23) Reel - TR, with 180 @ 2mA, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 45V, 550mV @ 1.25mA, 50mA, 100mA and 250mW.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max) 20nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 2mA, 5V
Maximum Power Dissipation 250mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 097883-BCX70H,215
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Nexperia USA Inc.
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 45V
Max Vce (sat) 550mV @ 1.25mA, 50mA
Collector Cut-off Current(Max) 20nA (ICBO)
Typical Gain (hFE) (Min) 180 @ 2mA, 5V
Maximum Power Dissipation 250mW
Frequency - Transition 250MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package TO-236AB (SOT23)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 097883-BCX70H,215
BCX70H,215 Price

BCX70H,215 Datasheet
BCX70H,215 Application

BCX70H,215 Replacement
BCX70H,215 Pdf

BCX70H,215 Pinout
BCX70H,215 Image

BCX70H,215 Picture
BCX70H,215 In Stock

BCX70H,215 Distributor
BCX70H,215 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC TRANSCVR TRI-ST 16BIT 48TSSOP
4262
IC OPAMP INSTR 1.3MHZ 8SOIC
5796
IC AMP POST PECL 3.3V 10-MSOP
60052
LINEAR INTEGRATED CIRCUIT
543
LM75B LM75C Digital Temperature Sensor and Thermal Watchdog with Two-Wire Interface
1
EXTENDED COMMON-MODE RS-485 TRANSCEIVERS
10