Search
Filters

BD13910S

Part No :
BD13910S
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 80V 1.5A TO-126
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 85 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 63 @ 150mA, 2V
Maximum Power Dissipation 1.25W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-126
Win Source Part Number 011254-BD13910S
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Quantity per package 2k pcs
The BD13910S from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on TO-126 Bulk, with 63 @ 150mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 80V, 500mV @ 50mA, 500mA, 1.5A and 1.25W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Max Vce (sat) 500mV @ 50mA, 500mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 63 @ 150mA, 2V
Maximum Power Dissipation 1.25W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-126
Win Source Part Number 011254-BD13910S
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Limited
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BD13910S
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
BD13910S Price

BD13910S Datasheet
BD13910S Application

BD13910S Replacement
BD13910S Pdf

BD13910S Pinout
BD13910S Image

BD13910S Picture
BD13910S In Stock

BD13910S Distributor
BD13910S Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
Photoflash Capacitor Chargers with Output Voltage Monitor and Integrated IGBT Drive
7
Power MOSFET 14 Amps, 25 Volts N−Channel DPAK
2568
Fast soft-recovery controlled avalanche rectifiers
3500
2-Wire High-Accuracy Temperature Sensor
268

Top Sellers