Search
Filters

BD436T

Part No : BD436T
Manufacturer : ON Semiconductor
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 32V 4A TO225
Rohs State : Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 19,711 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 32V
Max Vce (sat) 500mV @ 200mA, 2A
Collector Cut-off Current(Max) 100μA (ICBO)
Typical Gain (hFE) (Min) 85 @ 500mA, 1V
Maximum Power Dissipation 36W
Frequency - Transition 3MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 102500-BD436T
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
The BD436T from ON Semiconductor is PNP Transistors(BJT) - Single device , available on TO-225AA Tube/Rail, with 85 @ 500mA, 1V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 32V, 500mV @ 200mA, 2A, 4A and 36W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 32V
Max Vce (sat) 500mV @ 200mA, 2A
Collector Cut-off Current(Max) 100μA (ICBO)
Typical Gain (hFE) (Min) 85 @ 500mA, 1V
Maximum Power Dissipation 36W
Frequency - Transition 3MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 102500-BD436T
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BD436T
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
BD436T Price

BD436T Datasheet
BD436T Application

BD436T Replacement
BD436T Pdf

BD436T Pinout
BD436T Image

BD436T Picture
BD436T In Stock

BD436T Distributor
BD436T Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
2.5/3.3V 200-MHz High-Speed Multi-Phase PLL Clock Buffer
2
IC CTLR AC/DC PRC 8SIP
1814
IC REG LDO 3.3V 0.1A 8MSOP
IC GATE AND 4CH 2-INP 14-SOIC
3114

Top Sellers