Search
Filters

BD682G

Part No :
BD682G
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP DARL 100V 4A TO225AA
rohs
Rated 5/5 based on 1 customer reviews
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time :
Quantity
Price
Ext. Price
60+
€0.755
€45.283
140+
€0.639
€89.463
220+
€0.619
€136.277
300+
€0.600
€179.958
385+
€0.581
€223.750
515+
€0.522
€269.051
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 50,996 pieces can ship immediately
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 750 @ 1.5A, 3V
Maximum Power Dissipation 40W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 079610-BD682G
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
The BD682G from ON Semiconductor is PNP - Darlington Transistors(BJT) - Single device , available on TO-225AA Bulk, with 750 @ 1.5A, 3V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 100V, 2.5V @ 30mA, 1.5A, 4A and 40W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Active
Transistor Polarity PNP - Darlington
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 100V
Max Vce (sat) 2.5V @ 30mA, 1.5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 750 @ 1.5A, 3V
Maximum Power Dissipation 40W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-225AA
Win Source Part Number 079610-BD682G
Popularity Medium
Fake Threat In the Open Market 54 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BD682G
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
BD682G Price

BD682G Datasheet
BD682G Application

BD682G Replacement
BD682G Pdf

BD682G Pinout
BD682G Image

BD682G Picture
BD682G In Stock

BD682G Distributor
BD682G Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
DIODE ARRAY SCHOTTKY 30V SOT23-3
10112
600 MHz, Digital Controlled, Variable Gain Amplifier
412
ACCELEROMETER 25G PCM/SPI 16QFN
200
SENSOR LINEAR ANALOG 4SOP
156
CONN FFC BOTTOM 45POS 0.50MM R/A / Conn FFC/FPC Connector SKT 45 POS 0.5mm Solder RA SMD T/R
57
PH.MODULE 33KHZ S.VIEW
87

Top Sellers