Search
Filters

BDT60C

Part No :
BDT60C
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP DARL 120V 4A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 83 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP - Darlington
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 120V
Max Vce (sat) 2.5V @ 6mA, 1.5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 750 @ 1.5A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 201018-BDT60C
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
The BDT60C from Bourns Inc. is PNP - Darlington Transistors(BJT) - Single device , available on TO-220 Tube/Rail, with 750 @ 1.5A, 3V hFR, rated for operation over temperature range from -65°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 120V, 2.5V @ 6mA, 1.5A, 4A and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP - Darlington
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 120V
Max Vce (sat) 2.5V @ 6mA, 1.5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 750 @ 1.5A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 201018-BDT60C
Popularity Medium
Fake Threat In the Open Market 36 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BDT60C
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
BDT60C Price

BDT60C Datasheet
BDT60C Application

BDT60C Replacement
BDT60C Pdf

BDT60C Pinout
BDT60C Image

BDT60C Picture
BDT60C In Stock

BDT60C Distributor
BDT60C Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC TRANSLATOR DUAL LVDS 10MSOP
325
N-channel TrenchMOS transistor Logic level FET
12
RES SMD 0.003 OHM 1% 2W 2512
526
IC REG LDO 1.5V 1A TO252-3
1619
IC HEX INVERTER 14-TSSOP
174
RES 1.5K OHM 1W 5% AXIAL
1250
16-Bit, 1-MSPS, Serial Interface, microPower, Miniature Single-Ended Input, SAR Analog-to-Digital Converter
1
IC REDRIVER LVDS 1CH 1GBPS 8WSON
6

Top Sellers