Search
Filters

BDT61C

Part No :
BDT61C
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN DARL 120V 4A
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 178 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN - Darlington
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 120V
Max Vce (sat) 2.5V @ 6mA, 1.5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 750 @ 1.5A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 201019-BDT61C
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
The BDT61C from Bourns Inc. is NPN - Darlington Transistors(BJT) - Single device , available on TO-220 Tube/Rail, with 750 @ 1.5A, 3V hFR, rated for operation over temperature range from -65°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 120V, 2.5V @ 6mA, 1.5A, 4A and 2W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Bourns Inc.
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN - Darlington
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 120V
Max Vce (sat) 2.5V @ 6mA, 1.5A
Collector Cut-off Current(Max) 500μA
Typical Gain (hFE) (Min) 750 @ 1.5A, 3V
Maximum Power Dissipation 2W
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-220
Win Source Part Number 201019-BDT61C
Popularity Medium
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BDT61C
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
BDT61C Price

BDT61C Datasheet
BDT61C Application

BDT61C Replacement
BDT61C Pdf

BDT61C Pinout
BDT61C Image

BDT61C Picture
BDT61C In Stock

BDT61C Distributor
BDT61C Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC VOLT DETECTOR 2.0V SC-82AB
300
MOSFET P-CH 30V 9.7A 8-SOIC
1294
UProcessor Supervisory
100
Silicon Crossover Ring Quad Schottky Diode
506
RF RX GLONASS/GNSS/GPS 1.575GHZ
30
DIODE GEN PURP 150V 1A DO220AA
1200
IC OPAMP JFET 13MHZ 8CDIP

Top Sellers