The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

BDX54B

Part No BDX54B
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS PNP DARL 80V 8A TO-220 / Trans Darlington PNP 80V 8A 60000mW 3-Pin(3+Tab) TO-220AB Tube
Sample
ECAD Module ECAD
rohs

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Manufacturer STMicroelectronics
No 267071
Standard Package 50
Category Discrete Semiconductor Products
Family Transistors (BJT) - Single
Packaging Tube
Transistor Type PNP - Darlington
Current - Collector (Ic) (Max) 8A
Voltage - Collector Emitter Breakdown (Max) 80V
Vce Saturation (Max) @ Ib Ic 2V @ 12mA 3A
Current - Collector Cutoff (Max) 500µA
DC Current Gain (hFE) (Min) @ Ic Vce 750 @ 3A 3V
Power - Max 60W
Mounting Style Through Hole
Package TO-220-3
Manufacturer Device Package TO-220AB
Win Source Part Number 037348-BDX54B
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 35 pct.
Supply and Demand Status Limited
Family Name BDX54B
Introduction Date September 30, 1999
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Alternative Parts
(Cross-Reference)
TIP136;  BD900A; 

Description

Product Overview: BDX54B

The BDX54B, from STMicroelectronics, is a PNP power transistor that is part of the company's extensive range of power transistors designed for a variety of applications. Known for its reliability and efficiency, the BDX54B is a key component in power regulation and switching applications.

Key Features

  • Transistor Type: The BDX54B is a PNP type transistor, which is suitable for use in power amplification and switching applications.
  • Voltage Ratings: It can handle collector-emitter voltages up to 45V, making it suitable for moderate voltage applications.
  • Current Handling: With a collector current rating of up to 8A, the BDX54B is capable of handling significant power for a variety of electronic circuits.
  • Power Dissipation: It has a power dissipation rating of 65W, which enables it to manage a good amount of power without overheating.
  • Complementary NPN Transistor: The BDX54B can be paired with its NPN counterpart, the BDX53B, for push-pull amplifier configurations, providing flexibility in circuit design.
  • Package: It is available in a standard TO-220 package, which is widely used and easy to mount on printed circuit boards.

Applications

The BDX54B is used in a variety of electronic circuits and can be found in:

  • Linear and switching industrial equipment
  • Power regulators and converters
  • Motor control circuits
  • Audio amplifiers
  • Signal processing

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the BDX54B is no exception. It is designed to meet high standards of performance and reliability, ensuring a long operational life for devices that incorporate this transistor. With its robust construction and proven design, the BDX54B is a trustworthy choice for designers looking to create durable and efficient electronic products.