Please be advised, WIN SOURCE will be having Chinese New Year Festival holiday from 26th January to 10th February.

Please Pre-order the parts you need in advance to ensure the stability of your supply chains.

Search
Filters

BSP52T1G

Part No :
BSP52T1G
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN DARL 80V 1A SOT223
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
30+
$1.8250
$54.750
70+
$1.5200
$106.400
105+
$1.4760
$154.980
140+
$1.4320
$200.480
180+
$1.3890
$250.020
240+
$1.2580
$301.920
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 15,000 pieces
MOQ: 30 pcs
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
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
Is this a common-used part? Yes
Estimated EOL Date 2024
Halogen Free Compliant
Country of Origin Malaysia
ECCN EAR99
Introduction Date March 15, 1996
Family Name BSP52
Win Source Part Number 012132-BSP52T1G
Case / Package SOT-223
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 150°C (TJ)
Maximum Power Dissipation 800mW
Typical Gain (hFE) (Min) 2000 @ 500mA, 10V
Collector Cut-off Current(Max) 10μA
Max Vce (sat) 1.3V @ 500μA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Maximum Current Collector 1A
Transistor Polarity NPN - Darlington
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
Application Field Used in Industrial, Power Management, Automotive
Alternative Parts
(Cross-Reference)
BSP52,115; BSP52H6327XTSA1; BSP52E6327BTSA1; 
The BSP52T1G from ON Semiconductor is NPN - Darlington Transistors(BJT) - Single device , available on SOT-223 Reel - TR, with 2000 @ 500mA, 10V hFR, rated for operation over temperature range from -65°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 80V, 1.3V @ 500μA, 500mA, 1A and 800mW.
Products specifications
ECAD Module
Popularity High
Fake Threat In the Open Market 64 pct.
Supply and Demand Status Sufficient
Is this a common-used part? Yes
Estimated EOL Date 2024
Halogen Free Compliant
Country of Origin Malaysia
ECCN EAR99
Introduction Date March 15, 1996
Family Name BSP52
Win Source Part Number 012132-BSP52T1G
Case / Package SOT-223
Mounting SMD (SMT)
Temperature Range - Operating -65°C to 150°C (TJ)
Maximum Power Dissipation 800mW
Typical Gain (hFE) (Min) 2000 @ 500mA, 10V
Collector Cut-off Current(Max) 10μA
Max Vce (sat) 1.3V @ 500μA, 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 80V
Maximum Current Collector 1A
Transistor Polarity NPN - Darlington
Status Active
Packaging Reel - TR
Manufacturer ON Semiconductor
Categories Discrete Semiconductor Products
Application Field Used in Industrial, Power Management, Automotive
Alternative Parts
(Cross-Reference)
BSP52,115; BSP52H6327XTSA1; BSP52E6327BTSA1; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BSP52T1G
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
BSP52T1G Price

BSP52T1G Datasheet
BSP52T1G Application

BSP52T1G Replacement
BSP52T1G Pdf

BSP52T1G Pinout
BSP52T1G Image

BSP52T1G Picture
BSP52T1G In Stock

BSP52T1G Distributor
BSP52T1G Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
2.5 V / 3.3 V Differential 2:1 Clock IN to Differential LVPECL Clock Generator
22
IC FPGA 326 I/O 484FBGA
53
SENSOR TEMP ANLG VOLT SOT-23-3 / Temp Sensor Analog 3-Pin SOT-23 T/R
1964
200mA, Low Quiescent Current, Ultra-Low Noise, High PSRR Low Dropout Linear Regulator
168
DIODE SCHOTTKY 70V 70MA SOT23-3
810
SELF-OSCILLATING HALF-BRIDGE DRIVER | IC DRIVER HALF BRIDGE OSC 8DIP
36
N-channel LFPAK 80 V 45 mΩ standard level MOSFET
1500
Optocoupler DC-IN 1-CH Transistor DC-OUT 4-Pin DIP SMD T/R / OPTOISOLATR 5KV TRANSISTOR 4-SMD
2317

Top Sellers