Search
Filters

BUL89

Part No : BUL89
Manufacturer : STMicroelectronics
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 400V 12A TO-220
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 12A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 5V @ 2.4A, 12A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 10 @ 5A, 5V
Maximum Power Dissipation 110W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079760-BUL89
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
The BUL89 from STMicroelectronics is NPN Transistors(BJT) - Single device , available on TO-220AB Tube/Rail, with 10 @ 5A, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 400V, 5V @ 2.4A, 12A, 12A and 110W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 12A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 5V @ 2.4A, 12A
Collector Cut-off Current(Max) 100μA
Typical Gain (hFE) (Min) 10 @ 5A, 5V
Maximum Power Dissipation 110W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220AB
Win Source Part Number 079760-BUL89
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BUL89
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
BUL89 Price

BUL89 Datasheet
BUL89 Application

BUL89 Replacement
BUL89 Pdf

BUL89 Pinout
BUL89 Image

BUL89 Picture
BUL89 In Stock

BUL89 Distributor
BUL89 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
Low Power Narrowband FM IF
200
0.50mm (.020") Pitch HDMI Receptacle, Right Angle, Front Solder Tab Length 1.80mm (.071"), Contact 0.76um
35
1.6X0.8mm PHOTOTRANSISTOR
200
Fast Settling, JFET Input Operational Amplifier | IC OPAMP JFET 1 CIRCUIT 8SO
87
PNP resistor-equipped transistors
15317
DIODE ZENER ARRAY 24V SOT363
3000

Top Sellers