Search
Filters

BULB128-1

Part No : BULB128-1
Manufacturer : STMicroelectronics
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 400V 4A I2PAK
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,498 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 57 pct.
Popularity Medium
Win Source Part Number 039753-BULB128-1
Case / Package TO-262
Mounting Through Hole
Temperature Range - Operating 150°C (TJ)
Maximum Power Dissipation 70W
Typical Gain (hFE) (Min) 14 @ 2A, 5V
Collector Cut-off Current(Max) 250μA
Max Vce (sat) 500mV @ 1A, 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Maximum Current Collector 4A
Transistor Polarity NPN
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
The BULB128-1 from STMicroelectronics is NPN Transistors(BJT) - Single device , available on TO-262 Tube/Rail, with 14 @ 2A, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 400V, 500mV @ 1A, 4A, 4A and 70W.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 57 pct.
Popularity Medium
Win Source Part Number 039753-BULB128-1
Case / Package TO-262
Mounting Through Hole
Temperature Range - Operating 150°C (TJ)
Maximum Power Dissipation 70W
Typical Gain (hFE) (Min) 14 @ 2A, 5V
Collector Cut-off Current(Max) 250μA
Max Vce (sat) 500mV @ 1A, 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Maximum Current Collector 4A
Transistor Polarity NPN
Status Obsolete(EOL)
Packaging Tube/Rail
Manufacturer STMicroelectronics
Categories Discrete Semiconductor Products
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for BULB128-1
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
BULB128-1 Price

BULB128-1 Datasheet
BULB128-1 Application

BULB128-1 Replacement
BULB128-1 Pdf

BULB128-1 Pinout
BULB128-1 Image

BULB128-1 Picture
BULB128-1 In Stock

BULB128-1 Distributor
BULB128-1 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC RF SWITCH SPDT 75 OHM 8MSOP
1583
IC ADC 16BIT SIGMA-DELTA 32VQFN / Low-Power, Low-Noise, Highly Integrated, 6- and 12-Channel, 4-kSPS, 16-Bit, Delta-Sigma ADC with PGA and Voltage Reference
545
I/O Flash Type MCU with EEPROM
340
Low voltage 1Ω max single SPDT switch with break-before-make feature | IC SWITCH SPDT 6DFN
500
36 V, 19 MHz, Low Noise, Low Bias Current, JFET Operational Amplifier
725
IC MCU 8BIT 20KB FLASH 44PLCC
1061

Top Sellers