Search
Filters

BULD741T4

TRANS NPN 400V 2.5A DPAK
Manufacturer: STMicroelectronics
rohs
Quantity
Price
Ext. Price
165+
€0.280
€46.184
415+
€0.217
€90.014
1,430+
€0.189
€270.270
Availability: 6,289 In Stock
This product has a minimum quantity of 165
The BULD741T4 from STMicroelectronics is NPN Transistors(BJT) - Single device , available on D-Pak Reel - TR, with 25 @ 450mA, 3V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 400V, 1.5V @ 600mA, 2A, 2.5A and 30W.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1.5V @ 600mA, 2A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 25 @ 450mA, 3V
Maximum Power Dissipation 30W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 012377-BULD741T4
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 2.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1.5V @ 600mA, 2A
Collector Cut-off Current(Max) 250μA
Typical Gain (hFE) (Min) 25 @ 450mA, 3V
Maximum Power Dissipation 30W
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 012377-BULD741T4
BULD741T4 Price

BULD741T4 Datasheet
BULD741T4 Application

BULD741T4 Replacement
BULD741T4 Pdf

BULD741T4 Pinout
BULD741T4 Image

BULD741T4 Picture
BULD741T4 In Stock

BULD741T4 Distributor
BULD741T4 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 100V 75A TO-247AD
71715
Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 600mA 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
1352
QUAD OPERATIONAL AMPLIFIER 
510
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
800