Search
Filters

CMPT5087 TR

TRANS PNP 50V 0.05A SOT23
rohs
Rated 5/5 based on 1 customer reviews
Availability: 758 In Stock
The CMPT5087 TR from Central Semiconductor Corp is PNP Transistors(BJT) - Single device , available on SOT-23 Reel - TR, with 250 @ 100μA, 5V hFR, rated for operation over temperature range from -65°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 50V, 300mV @ 1mA, 10mA, 50mA and 350mW.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 1mA, 10mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 250 @ 100μA, 5V
Maximum Power Dissipation 350mW
Frequency - Transition 40MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 106401-CMPT5087 TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Central Semiconductor Corp
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 50mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 1mA, 10mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 250 @ 100μA, 5V
Maximum Power Dissipation 350mW
Frequency - Transition 40MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 106401-CMPT5087 TR
CMPT5087 TR Price

CMPT5087 TR Datasheet
CMPT5087 TR Application

CMPT5087 TR Replacement
CMPT5087 TR Pdf

CMPT5087 TR Pinout
CMPT5087 TR Image

CMPT5087 TR Picture
CMPT5087 TR In Stock

CMPT5087 TR Distributor
CMPT5087 TR Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
40V Synchronous Buck Controller
1652
IC VREF SHUNT 4.096V SOT23
5896
FIXED IND 6.8NH 130MA 900 MOHM
13950
SUPPLY-VOLTAGE SUPERVISOR
13994
60V Fault Protected RS485/RS422 Transceivers
110
High Performance 1A LDO
5891