Search
Filters

CPH3215-TL-H

Part No : CPH3215-TL-H
Manufacturer : ON Semiconductor
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 30V 1.5A CPH3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 29,742 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 225mV @ 15mA, 750mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 900mW
Frequency - Transition 500MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Win Source Part Number 100893-CPH3215-TL-H
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
The CPH3215-TL-H from ON Semiconductor is NPN Transistors(BJT) - Single device , available on 3-CPH Reel - TR, with 200 @ 100mA, 2V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 30V, 225mV @ 15mA, 750mA, 1.5A and 900mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 225mV @ 15mA, 750mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100mA, 2V
Maximum Power Dissipation 900mW
Frequency - Transition 500MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package 3-CPH
Win Source Part Number 100893-CPH3215-TL-H
Popularity Medium
Fake Threat In the Open Market 44 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CPH3215-TL-H
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
CPH3215-TL-H Price

CPH3215-TL-H Datasheet
CPH3215-TL-H Application

CPH3215-TL-H Replacement
CPH3215-TL-H Pdf

CPH3215-TL-H Pinout
CPH3215-TL-H Image

CPH3215-TL-H Picture
CPH3215-TL-H In Stock

CPH3215-TL-H Distributor
CPH3215-TL-H Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
Silicon N-Channel MOS FET
1142
IC REG LDO 2.5V 0.15A SC70-5
300
Property of Lite-on Only | OPTOISO 5KV 1CH GATE DRIVER 8DIP
342
WIDE BANDWIDTH DUAL BIPOLAR OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SO
42
FIXED IND 47UH 1.1A 286 MOHM SMD
340
MIXED SIGNAL MICROCONTROLLER
2
IC OPAMP GP RRO 8WSON
1000
IC FPGA 328 I/O 575MBGA
30

Top Sellers