Search
Filters

DRDP006W-7

Part No : DRDP006W-7
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 60V 0.6A SOT363
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 203,745 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP + Diode (Isolated)
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 400mV @ 15mA, 150mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 200mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 014597-DRDP006W-7
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Sufficient
The DRDP006W-7 from Diodes Incorporated is PNP + Diode (Isolated) Transistors(BJT) - Single device , available on SOT-363 Reel - TR, with 100 @ 150mA, 10V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 400mV @ 15mA, 150mA, 600mA and 200mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP + Diode (Isolated)
Maximum Current Collector 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 400mV @ 15mA, 150mA
Collector Cut-off Current(Max) 10nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 150mA, 10V
Maximum Power Dissipation 200mW
Frequency - Transition 200MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Win Source Part Number 014597-DRDP006W-7
Popularity Medium
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DRDP006W-7
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
DRDP006W-7 Price

DRDP006W-7 Datasheet
DRDP006W-7 Application

DRDP006W-7 Replacement
DRDP006W-7 Pdf

DRDP006W-7 Pinout
DRDP006W-7 Image

DRDP006W-7 Picture
DRDP006W-7 In Stock

DRDP006W-7 Distributor
DRDP006W-7 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
CONN AGP FMALE 132POS 0.039 GOLD
125
75V,0.3A SYNCHRONOUS STEP-DOWN C
11
Surface Mount LED
465
MOSFET N-CH 600V DPAK
IC VOLT DETECTOR LP 2.20V SC70-3
240
CONN RECEPT 24POS 0.4MM SMD GOLD
210

Top Sellers