We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

DSS4140V-7

Part No : DSS4140V-7
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 40V 1A SOT-563
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
435+
€0.104
€45.414
1,015+
€0.089
€90.437
1,565+
€0.086
€135.216
2,155+
€0.084
€180.374
2,780+
€0.081
€225.180
3,705+
€0.073
€270.095
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 1,100 pieces can ship immediately
MOQ: 435 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 440mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 500mA, 5V
Maximum Power Dissipation 600mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 014912-DSS4140V-7
Family Name DSS4140V
Introduction Date March 20, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
PBSS4140V;  PBSS4140V,115;  DSS4140V; 
The DSS4140V-7 from Diodes Incorporated is NPN Transistors(BJT) - Single device , available on SOT-563 Reel - TR, with 300 @ 500mA, 5V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 40V, 440mV @ 200mA, 2A, 1A and 600mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 440mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 300 @ 500mA, 5V
Maximum Power Dissipation 600mW
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-563
Win Source Part Number 014912-DSS4140V-7
Family Name DSS4140V
Introduction Date March 20, 2009
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 55 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
PBSS4140V;  PBSS4140V,115;  DSS4140V; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DSS4140V-7
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
DSS4140V-7 Price

DSS4140V-7 Datasheet
DSS4140V-7 Application

DSS4140V-7 Replacement
DSS4140V-7 Pdf

DSS4140V-7 Pinout
DSS4140V-7 Image

DSS4140V-7 Picture
DSS4140V-7 In Stock

DSS4140V-7 Distributor
DSS4140V-7 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
Surface Mount PAR® Transient Voltage Suppressors
1500
IC CPLD 512MC 7.1NS 256BGA
8
3 CHANNEL E3/DS3/STS-1 LINE INTERFCE UNIT
4
DIODE ZENER 20V 250MW SOT23
15373
Two-Channel Individual Dimmable LED Driver with Boost Converter and Fast Current Regulator
400
IC MUX/DEMUX DUAL 4X1 16DIP
311
MICRO SURFACE MOUNT GLASS PASSIVATED SINGLE-PHASE BRIDGE RECTIFIER
414
250mA CMOS Low Dropout Voltage Regulator
82