Search
Filters

DSS4240Y-7

Part No :
DSS4240Y-7
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 40V 2A SOT363
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 3,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 36 pct.
Popularity Medium
Case / Package SOT-363
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Frequency - Transition 250MHz
Maximum Power Dissipation 625mW
Typical Gain (hFE) (Min) 300 @ 1A, 2V
Collector Cut-off Current(Max) 100nA (ICBO)
Max Vce (sat) 320mV @ 200mA, 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Maximum Current Collector 2A
Transistor Polarity NPN
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Win Source Part Number 014918-DSS4240Y-7
The DSS4240Y-7 from Diodes Incorporated is NPN Transistors(BJT) - Single device , available on SOT-363 Reel - TR, with 300 @ 1A, 2V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 40V, 320mV @ 200mA, 2A, 2A and 625mW.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 36 pct.
Popularity Medium
Case / Package SOT-363
Mounting SMD (SMT)
Temperature Range - Operating -55°C to 150°C (TJ)
Frequency - Transition 250MHz
Maximum Power Dissipation 625mW
Typical Gain (hFE) (Min) 300 @ 1A, 2V
Collector Cut-off Current(Max) 100nA (ICBO)
Max Vce (sat) 320mV @ 200mA, 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Maximum Current Collector 2A
Transistor Polarity NPN
Status Active
Packaging Reel - TR
Manufacturer Diodes Incorporated
Categories Discrete Semiconductor Products
Win Source Part Number 014918-DSS4240Y-7
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DSS4240Y-7
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
DSS4240Y-7 Price

DSS4240Y-7 Datasheet
DSS4240Y-7 Application

DSS4240Y-7 Replacement
DSS4240Y-7 Pdf

DSS4240Y-7 Pinout
DSS4240Y-7 Image

DSS4240Y-7 Picture
DSS4240Y-7 In Stock

DSS4240Y-7 Distributor
DSS4240Y-7 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC EEPROM 1KBIT 400KHZ 8SOIC
340
DIODE SCHOTTKY 40V 1A SMA
1500
IC CONV PREC VOLT TO FREQ 8-DIP
3325
Suitable for resistive, inductive and capacitive loads
467
IC SRAM 64KBIT 15NS 28SOJ / SRAM Chip Async Single 5V 64K-bit 8K x 8 15ns 28-Pin SOJ T/R
215
ESD8118MUTAG | TVS DIODE 3.3VWM 11.2VC SOD323
3600
IC CTRLR DDR2/3 MEM PS 24WQFN
112
Best seller with broad lineup and AC 2000 V breakdown voltage. | RELAY TELECOM DPDT 2A 48VDC
85

Top Sellers