Search
Filters

DSS5240Y-7

TRANS PNP 40V 2A SOT363
Manufacturer: Diodes Incorporated
rohs
Availability: 15,880 In Stock
The DSS5240Y-7 from Diodes Incorporated is PNP Transistors(BJT) - Single device , available on SOT-363 Reel - TR, with 210 @ 1A, 2V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 40V, 350mV @ 200mA, 2A, 2A and 625mW.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 350mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 210 @ 1A, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 220MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 080831-DSS5240Y-7
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 2A
VCEO Maximum Collector-Emitter Breakdown Voltage 40V
Max Vce (sat) 350mV @ 200mA, 2A
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 210 @ 1A, 2V
Maximum Power Dissipation 625mW
Frequency - Transition 220MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-363
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 080831-DSS5240Y-7
DSS5240Y-7 Price

DSS5240Y-7 Datasheet
DSS5240Y-7 Application

DSS5240Y-7 Replacement
DSS5240Y-7 Pdf

DSS5240Y-7 Pinout
DSS5240Y-7 Image

DSS5240Y-7 Picture
DSS5240Y-7 In Stock

DSS5240Y-7 Distributor
DSS5240Y-7 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
STEPPER MOTOR DRIVER
247
Low-Power, 12-Bit Voltage-Output DACs with Serial Interface
17
NPN video transistors
3530
IC AUDIO SUB 1.25W AB 20USMD
18000
IC FLASH 64MBIT 104MHZ 8WSON
5051
Precision CMOS Single-Supply Rail-to-Rail Input/Output Wideband Operational Amplifiers
9
Improved Quad SPST CMOS Analog Switches
10044