Search
Filters

DXTA92-13

Part No :
DXTA92-13
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 300V 0.5A SOT89-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 735 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 500mV @ 2mA, 20mA
Collector Cut-off Current(Max) 250nA (ICBO)
Typical Gain (hFE) (Min) 25 @ 1mA, 10V
Maximum Power Dissipation 1W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 080848-DXTA92-13
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
The DXTA92-13 from Diodes Incorporated is PNP Transistors(BJT) - Single device , available on SOT-89-3 Reel - TR, with 25 @ 1mA, 10V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 300V, 500mV @ 2mA, 20mA, 500mA and 1W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 500mV @ 2mA, 20mA
Collector Cut-off Current(Max) 250nA (ICBO)
Typical Gain (hFE) (Min) 25 @ 1mA, 10V
Maximum Power Dissipation 1W
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-89-3
Win Source Part Number 080848-DXTA92-13
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for DXTA92-13
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
DXTA92-13 Price

DXTA92-13 Datasheet
DXTA92-13 Application

DXTA92-13 Replacement
DXTA92-13 Pdf

DXTA92-13 Pinout
DXTA92-13 Image

DXTA92-13 Picture
DXTA92-13 In Stock

DXTA92-13 Distributor
DXTA92-13 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC PHOTORELAY MOSFET 4-SOP
700
MICROPOWER ULTRA-LOW QUIESCENT CURRENT VOLTAGE REGULATORS
1282
BRIDGE RECT 1P 1KV 1.5A ABS-L
84
DUAL POSITIVE-EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH CLEAR AND PRESET
186
PWM Switching Regulator for High-performance Voltage Mode Control

Top Sellers