The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

DZT953-2BW

Part No DZT953-2BW
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Single
Sample
Rohs State Need to verify
ECAD Module ECAD

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Ask for an estimation

Products specifications

Category Discrete Semiconductor Products
Family Transistors(BJT) - Single
Manufacturer Diodes Incorporated
Win Source Part Number 255191-DZT953-2BW
Popularity Low
Fake Threat In the Open Market 47 pct.
Supply and Demand Status Balance

Description

Introducing the DZT953-2BW from Diodes Incorporated

The DZT953-2BW is a state-of-the-art PNP transistor brought to you by the renowned semiconductor manufacturer, Diodes Incorporated. This high-performance component is specifically designed to meet the needs of modern electronic circuits, providing reliable and efficient performance in a wide range of applications. The DZT953-2BW is well-suited for load switch and amplifier applications where power efficiency and compact design are crucial.

Key Features

  • Transistor Type: The DZT953-2BW is a PNP (Positive-Negative-Positive) bipolar junction transistor (BJT), which is ideal for use as a switch or amplifier in electronic circuits.
  • Voltage Ratings: It is capable of withstanding collector-base voltage (VCBO) up to -100V, collector-emitter voltage (VCEO) of -100V, and emitter-base voltage (VEBO) of -5V, ensuring stable operation under high voltage conditions.
  • Current Handling: This transistor can handle a continuous collector current (IC) of up to -1.5A, making it suitable for driving moderate loads.
  • Power Dissipation: With a power dissipation of 1W, the DZT953-2BW can manage a fair amount of power, which is essential for maintaining performance without overheating.
  • High Gain Bandwidth Product: It features a high gain bandwidth product (fT) of 100MHz, ensuring excellent frequency response for amplification purposes.
  • Package: The DZT953-2BW comes in a SOT-223 package, which is known for its small size and excellent thermal performance, making it easy to integrate into a variety of electronic assemblies.

Applications

The versatility of the DZT953-2BW allows it to be used in numerous applications, including but not limited to:

  • Power management circuits
  • Signal amplification
  • Audio amplifiers
  • Switching applications
  • Linear amplification stages

Diodes Incorporated ensures that the DZT953-2BW meets the highest quality standards, providing reliable and consistent performance for industrial, commercial, and consumer electronics. Whether you're designing power supplies, audio equipment, or any other application that requires a robust PNP transistor, the DZT953-2BW is a choice you can trust to deliver top-notch performance.