Search
Filters

FJPF3305H2TU

Part No : FJPF3305H2TU
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 400V 4A TO-220F
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 258 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1V @ 1A, 4A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 26 @ 1A, 5V
Maximum Power Dissipation 30W
Frequency - Transition 4MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Win Source Part Number 067241-FJPF3305H2TU
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
The FJPF3305H2TU from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on TO-220F Tube/Rail, with 26 @ 1A, 5V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 400V, 1V @ 1A, 4A, 4A and 30W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1V @ 1A, 4A
Collector Cut-off Current(Max) 1μA (ICBO)
Typical Gain (hFE) (Min) 26 @ 1A, 5V
Maximum Power Dissipation 30W
Frequency - Transition 4MHz
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-220F
Win Source Part Number 067241-FJPF3305H2TU
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Limited
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FJPF3305H2TU
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
FJPF3305H2TU Price

FJPF3305H2TU Datasheet
FJPF3305H2TU Application

FJPF3305H2TU Replacement
FJPF3305H2TU Pdf

FJPF3305H2TU Pinout
FJPF3305H2TU Image

FJPF3305H2TU Picture
FJPF3305H2TU In Stock

FJPF3305H2TU Distributor
FJPF3305H2TU Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
IC 12-BIT D/A CONVERTER 8-SOIC
5
CAP CER 10UF 6.3V X5R 0402
196
Silicon planar type
295
IC MMIC I/Q UPCONVERTER 32SMD
10
CMOS voltage detector IC for battery-operated portable devices
2073

Top Sellers