Search
Filters

FMMTA92TC

Part No : FMMTA92TC
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 300V 0.2A SOT23-3
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 11,900 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 500mV @ 2mA, 20mA
Collector Cut-off Current(Max) 250nA (ICBO)
Typical Gain (hFE) (Min) 25 @ 30mA, 10V
Maximum Power Dissipation 330mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 067329-FMMTA92TC
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The FMMTA92TC from Diodes Incorporated is PNP Transistors(BJT) - Single device , available on SOT-23-3 Reel - TR, with 25 @ 30mA, 10V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 300V, 500mV @ 2mA, 20mA, 200mA and 330mW.
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 200mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 500mV @ 2mA, 20mA
Collector Cut-off Current(Max) 250nA (ICBO)
Typical Gain (hFE) (Min) 25 @ 30mA, 10V
Maximum Power Dissipation 330mW
Frequency - Transition 50MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 067329-FMMTA92TC
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FMMTA92TC
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
FMMTA92TC Price

FMMTA92TC Datasheet
FMMTA92TC Application

FMMTA92TC Replacement
FMMTA92TC Pdf

FMMTA92TC Pinout
FMMTA92TC Image

FMMTA92TC Picture
FMMTA92TC In Stock

FMMTA92TC Distributor
FMMTA92TC Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
KIT REF DESIGN PFS762HG
1295
1.8V 4k/8k/16k x 16 and 8k/16k x 8 ConsuMoBL Dual-Port Static RAM
SURFACE MOUNT SCHOTTKY BARRIER RECTIFIER
3700