Search
Filters

FZT851TA

Part No : FZT851TA
Manufacturer : Diodes Incorporated
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 60V 6A SOT-223
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
90+
€0.545
€49.055
210+
€0.461
€96.868
325+
€0.447
€145.220
445+
€0.433
€192.841
575+
€0.419
€240.870
765+
€0.378
€288.784
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,866 pieces can ship immediately
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 375mV @ 300mA, 6A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 2A, 1V
Maximum Power Dissipation 3W
Frequency - Transition 130MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 102618-FZT851TA
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
The FZT851TA from Diodes Incorporated is NPN Transistors(BJT) - Single device , available on SOT-223 Reel - TR, with 100 @ 2A, 1V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 60V, 375mV @ 300mA, 6A, 6A and 3W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN
Maximum Current Collector 6A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 375mV @ 300mA, 6A
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 100 @ 2A, 1V
Maximum Power Dissipation 3W
Frequency - Transition 130MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 102618-FZT851TA
Popularity Medium
Fake Threat In the Open Market 60 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for FZT851TA
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
FZT851TA Price

FZT851TA Datasheet
FZT851TA Application

FZT851TA Replacement
FZT851TA Pdf

FZT851TA Pinout
FZT851TA Image

FZT851TA Picture
FZT851TA In Stock

FZT851TA Distributor
FZT851TA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
Quad 2-Input NAND Gate with Schmitt Trigger Input
TRANS RF NPN 1.8GHZ 4.0V SOT343
15433
IC FIFO SYNC 4KX9 25NS 64QFP
30
IC TXRX MLVDS 100MBPS 14SOIC
266
IC CTRLR PD 802.3AF 48TQFN
31
MOSFET N-CH 30V 80A TO-263
21

Top Sellers