Search
Filters

JANTX2N1613

Part No :
JANTX2N1613
Manufacturer :
Catalog :
Transistors(BJT) - Single
Description :
TRANS NPN 30V 0.5A TO-39
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 21 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 1.5V @ 15mA, 150mA
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 10V
Maximum Power Dissipation 800mW
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-39
Win Source Part Number 143828-JANTX2N1613
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Quantity per package 1
The JANTX2N1613 from Microsemi Corporation is NPN Transistors(BJT) - Single device , available on TO-39 Bulk, with 40 @ 150mA, 10V hFR, rated for operation over temperature range from -65°C to 200°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 30V, 1.5V @ 15mA, 150mA, 500mA and 800mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Transistor Polarity NPN
Maximum Current Collector 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage 30V
Max Vce (sat) 1.5V @ 15mA, 150mA
Collector Cut-off Current(Max) 10μA (ICBO)
Typical Gain (hFE) (Min) 40 @ 150mA, 10V
Maximum Power Dissipation 800mW
Temperature Range - Operating -65°C to 200°C (TJ)
Mounting Through Hole
Case / Package TO-39
Win Source Part Number 143828-JANTX2N1613
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
Quantity per package 1
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for JANTX2N1613
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
JANTX2N1613 Price

JANTX2N1613 Datasheet
JANTX2N1613 Application

JANTX2N1613 Replacement
JANTX2N1613 Pdf

JANTX2N1613 Pinout
JANTX2N1613 Image

JANTX2N1613 Picture
JANTX2N1613 In Stock

JANTX2N1613 Distributor
JANTX2N1613 Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
High Speed +5V Powered RS-232 Transmitters/Receivers | IC TXRX 2/2 FULL RS232 16SOIC
178
IC DAC 12BIT V-OUT 20TSSOP
1
IC LED DRVR RGLTR DIM 20MA 16MLP
350
IC MULTIPLEXER LVDS 1CH 16SOIC / LVDS Repeater 250Mbps 0.65V 16-Pin SOIC Tube
201
Line Card Access Switch
1

Top Sellers