Search
Filters

KSA812LMTF

Part No :
KSA812LMTF
Catalog :
Transistors(BJT) - Single
Description :
TRANS PNP 50V 0.1A SOT-23
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 96,405 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 1mA, 6V
Maximum Power Dissipation 150mW
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 070460-KSA812LMTF
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
The KSA812LMTF from Fairchild/ON Semiconductor is PNP Transistors(BJT) - Single device , available on SOT-23-3 Reel - TR, with 300 @ 1mA, 6V hFR, rated for operation over temperature range from 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 50V, 300mV @ 10mA, 100mA, 100mA and 150mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 300mV @ 10mA, 100mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 300 @ 1mA, 6V
Maximum Power Dissipation 150mW
Frequency - Transition 180MHz
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 070460-KSA812LMTF
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Sufficient
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for KSA812LMTF
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
KSA812LMTF Price

KSA812LMTF Datasheet
KSA812LMTF Application

KSA812LMTF Replacement
KSA812LMTF Pdf

KSA812LMTF Pinout
KSA812LMTF Image

KSA812LMTF Picture
KSA812LMTF In Stock

KSA812LMTF Distributor
KSA812LMTF Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
TRANS NPN/PNP 50V 0.15A 6SMT
10211
VHF/UHF VCO/HIGH-ISOLATION BUFFER AMPLIFIER
112
N-Channel Logic Level E nhancement Mode F ield E ffect Transistor
1462
IC OFFLINE CONV PWM OVP OCP 16SO
239
IC REG LDO 18V 1A TO252-2
8145
HEXFET Power MOSFET | MOSFET N-CH 28V 11A 8-SOIC
4
PolarPTM Power MOSFETs P-Channel Enhancement Mode Avalanche Rated
IC OTP 256KBIT 70NS 28DIP
26

Top Sellers